onsemi Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Onsemi LM317LBZG.

Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Onsemi - 27AC7677 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Onsemi
27AC7677
Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Onsemi 27AC7677
ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

ADJUSTABLE LINEAR REGULATOR, 1.2V TO 37V, TO-92-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:5V; Input Voltage Max:35V; Product Range:-; Output Current Max:100mA; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 27AC7677
Product Name Adjustable Linear Regulator, 1.2V To 37V, To-92-3; Output Type Onsemi
Input Voltage 5 to 35 volts
Unlock Full Specs
to access all available technical data

Similar Products

Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details