1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PBCY3, TO-92, 3 PIN Product overview: LM317LBZ from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LBZ can be used for catalog matching and distributor lookup.
Adjustable Positive Standard Regulator, 1.2V Min, 37V Max, BIPolar, PBCY3
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA TO-92 (TO-226)
IC REG LINEAR POS ADJ 100MA TO92
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LM317LBZ | LM317LBZ | LM317LBZOS-ND | LM317LBZ |
| Product Name | 1.2 V 37V Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; TO-226-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 Long Body | TO-92 |
| Output Voltage | 37 volts | 1.2 to 37 volts | 1.2 volts | |
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |