onsemi Linear Volt Reg, Adj, 37V, 0.1A, Soic-8; Output Type Onsemi LM317LBDR2G

Description
LINEAR VOLT REG, ADJ, 37V, 0.1A, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; Output Current Max:100mARoHS Compliant: Yes
Datasheet
Description
LINEAR VOLT REG, ADJ, 37V, 0.1A, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; Output Current Max:100mARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear Volt Reg, Adj, 37V, 0.1A, Soic-8; Output Type Onsemi - 81Y6438 - Newark, An Avnet Company
Chicago, IL, United States
Linear Volt Reg, Adj, 37V, 0.1A, Soic-8; Output Type Onsemi
81Y6438
Linear Volt Reg, Adj, 37V, 0.1A, Soic-8; Output Type Onsemi 81Y6438
LINEAR VOLT REG, ADJ, 37V, 0.1A, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; Output Current Max:100mARoHS Compliant: Yes

LINEAR VOLT REG, ADJ, 37V, 0.1A, SOIC-8; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:Adj 100mA Linear Voltage Regulators; Output Current Max:100mARoHS Compliant: Yes

Supplier's Site Datasheet
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi - 71J5013 - Newark, An Avnet Company
Chicago, IL, United States
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi
71J5013
Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi 71J5013
IC,VOLT REGULATOR,ADJUSTABLE ,+1.2 TO +37V,BIPOLAR,SOP,8PI N,PLASTIC ROHS COMPLIANT: YES

IC,VOLT REGULATOR,ADJUSTABLE,+1.2 TO +37V,BIPOLAR,SOP,8PIN,PLASTIC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear Voltage Regulator, Positive, Adjustable Output, 100 Ma / Reel Onsemi - 08AK6323 - Newark, An Avnet Company
Chicago, IL, United States
Linear Voltage Regulator, Positive, Adjustable Output, 100 Ma / Reel Onsemi
08AK6323
Linear Voltage Regulator, Positive, Adjustable Output, 100 Ma / Reel Onsemi 08AK6323
Linear Voltage Regulator, Positive, Adjustable Output, 100 mA / REEL

Linear Voltage Regulator, Positive, Adjustable Output, 100 mA / REEL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 81Y6438 71J5013
Product Name Linear Volt Reg, Adj, 37V, 0.1A, Soic-8; Output Type Onsemi Ic,volt Regulator,adjustable,+1.2 To +37V,bipolar,sop,8Pin,plastic Rohs Compliant Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details