Adj. LDO Regulator, 100mA, 40V In, 37V Out, 80dB PSRR, SOIC-8 Product overview: LM317LBDR2G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LBDR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 019033-LM317LBDR2G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): NCV317LBDR2G; LT3050EDDB#TRMPBF ; LT1120MJ8/883; MIC5233YM5;
Introduction Date: January 15, 1997
ECCN: EAR99
Country of Origin: China, Philippines, Spain
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Voltage Regulator Adj 1.2-37V 0.1A SOIC8
Voltage Regulator Adj 1.2-37V 0.1A SOIC8
Voltage Regulator Adj 1.2-37V 0.1A SOIC8
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
80dB@(120Hz) 100mA Adjustable 1.2V~37V Positive electrode 40V SOIC-8 Linear Voltage Regulators (LDO) ROHS
Linear Voltage Regulators 100mA ADJ 1.2-37V Positive
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-LM317LBDR2G | 019033-LM317LBDR2G | LM317LBDR2GOSDKR-ND | 6889212 | 6889212P | LM317LBDR2G | LM317LBDR2G | LM317LBDR2G | LM317LBDR2G | LM317LBDR2G |
| Product Name | 100mA 40V 37V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317LBDR2G | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Linear Voltage Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SOIC | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; Soic | SOIC; Other; SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Output Voltage | 37 volts | 1.2 volts | 1.2 to 37 volts | 1.2 volts | 1.2 volts | 1.2 to 37 volts | ||||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |||
| IQ | 0.0100 amps | 0.0035 amps | 0.0035 amps | 0.0100 amps | 0.0100 amps |