Linear Voltage Regulator IC Positive Adjustable 1 Output 100mA 8-SOIC
Adj. Pos. LDO, 100mA, 40V In, 37V Out, 4% Acc, 80dB PSRR, SOIC Product overview: LM317LBDG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 100mA, 40V, 37V, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317LBDG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1053643-LM317LBDG
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Output Current: 100mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
IC REG LIN POS ADJ 100MA 8SOIC
IC REG LIN POS ADJ 100MA 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317LBDGOS-ND | 776-LM317LBDG | 1053643-LM317LBDG | LM317LBDG | LM317LBDG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 100mA 40V 37V SOIC LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317LBDG | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |
| Package Type | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC | SOIC; Other; 8-SOIC | SOIC | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |