onsemi Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2TR4G

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317D2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317D2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317D2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317D2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317D2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317D2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - 6889219 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889219
Voltage Regulators 6889219
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 6889219P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889219P
Voltage Regulators 6889219P
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 1632410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1632410
Voltage Regulators 1632410
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Singapore, Singapore
1.5A 40V 37V LDO Voltage Regulator IC
776-LM317D2TR4G
1.5A 40V 37V LDO Voltage Regulator IC 776-LM317D2TR4G
Adjustable LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK Product overview: LM317D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317D2TR4G can be used for catalog matching and distributor lookup.

Adjustable LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK Product overview: LM317D2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317D2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4G - 019030-LM317D2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4G
019030-LM317D2TR4G
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4G 019030-LM317D2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 019030-LM317D2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LM317D2T; LM317D2T-TR; LM217D2T-TR; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 019030-LM317D2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LM317D2T; LM317D2T-TR; LM217D2T-TR;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317D2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317D2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317D2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317D2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317D2TR4G
PMIC - Voltage Regulators - Linear LM317D2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317D2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317D2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317D2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317D2TR4G
Linear Voltage Regulators LM317D2TR4G
Linear Voltage Regulators 1.5A ADJ 1.2-37V Positive

Linear Voltage Regulators 1.5A ADJ 1.2-37V Positive

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number LM317D2TR4GOSCT-ND 6889219 6889219P 776-LM317D2TR4G 019030-LM317D2TR4G LM317D2TR4G LM317D2TR4G LM317D2TR4G LM317D2TR4G
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Voltage Regulators Voltage Regulators 1.5A 40V 37V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4G Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive Positive
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB Other; D2pak Other; D2PAK Other; D2PAK TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data