onsemi PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4 LM317D2TR4

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198542-LM317D2TR4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM317D2T-TR; LM317D2TXMNL; LM317DT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198542-LM317D2TR4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM317D2T-TR; LM317D2TXMNL; LM317DT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4 - 1198542-LM317D2TR4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4
1198542-LM317D2TR4
PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4 1198542-LM317D2TR4
Manufacturer: ON Semiconductor Win Source Part Number: 1198542-LM317D2TR4 Manufacturer Homepage: www.onsemi.com RoHS State: Request Verification Alternative Parts (Cross-Reference): LM317D2T-TR; LM317D2TXMNL; LM317DT; Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1198542-LM317D2TR4
Manufacturer Homepage: www.onsemi.com
RoHS State: Request Verification
Alternative Parts (Cross-Reference): LM317D2T-TR; LM317D2TXMNL; LM317DT;
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
1.5A LDO Voltage Regulator IC
699-LM317D2TR4
1.5A LDO Voltage Regulator IC 699-LM317D2TR4
IC REG VOLT ADJ 1.5A D2PAK-3 Product overview: LM317D2TR4 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317D2TR4 can be used for catalog matching and distributor lookup.

IC REG VOLT ADJ 1.5A D2PAK-3 Product overview: LM317D2TR4 from ON Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-LM317D2TR4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1198542-LM317D2TR4 699-LM317D2TR4
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM317D2TR4 1.5A LDO Voltage Regulator IC
Output Polarity Positive
Output Voltage Type Adjustable / Variable
Package Type Other; Bulk
Output Voltage 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6276ELWTR-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Package Type SOIC; Other; 24-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Battery Chargers - BQ25619RTWT - ODG (Origin Data Global)
Specs
Package Type Other; 24-WFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 7139486 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
PMIC - Voltage Regulators - Linear - ADP3333ARM-3-REEL7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Shutdown (Inhibit) Pin; Shutdown
IOUT 0.3000 amps
View Details