onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Fixed Output Voltage Nom. Onsemi LM317D2TG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Fixed Output Voltage Nom. Onsemi - 71J5011 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Fixed Output Voltage Nom. Onsemi
71J5011
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Fixed Output Voltage Nom. Onsemi 71J5011
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Ic, Pos Volt Reg, 1.5A, 37V, To263-3; Fixed Output Voltage Nom. Onsemi - 92K6156 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Pos Volt Reg, 1.5A, 37V, To263-3; Fixed Output Voltage Nom. Onsemi
92K6156
Ic, Pos Volt Reg, 1.5A, 37V, To263-3; Fixed Output Voltage Nom. Onsemi 92K6156
IC, POS VOLT REG, 1.5A, 37V, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

IC, POS VOLT REG, 1.5A, 37V, TO263-3; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.2V; Adjustable Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current:1.5A; Output RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 71J5011
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Fixed Output Voltage Nom. Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details