Manufacturer: ON Semiconductor
Win Source Part Number: 093402-LM317BTG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220AB
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management
Voltage regulator,LM317BT 37V
Adjustable Linear Regulator, 1.5A, 40V In, 37V Out, TO-220 Product overview: LM317BTG from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 40V, 37V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, TO-220, Voltage Regulator IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BTG can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
| Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 093402-LM317BTG | 1023494 | 776-LM317BTG | LM317BTGOS-ND | LM317BTG | LM317BTG |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LM317BTG | Voltage Regulators | 1.5A 40V 37V TO-220 Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | TO-220; Other; TO-220AB | TO-220; Other; To-220 | Other; TO-220 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |
| Life Cycle Stage | Maturity; Active | |||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |