Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
Adj Pos LDO Regulator 1.2-37V 0.4A TO-220 TH Product overview: LM317BT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 37V, 0.4A, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 37V, 0.4A, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BT can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | LM317BTOS-ND | 776-LM317BT | LM317BT | LM317BT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 37V 0.4A TO-220 LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | Positive | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220 | TO-220; Other; TO-220-3 | |
| Special Features | Input Overcurrent Protection |