onsemi 1.5A 40V 37V LDO Voltage Regulator IC LM317BD2TR4G

Description
Adj. LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK, SMT Product overview: LM317BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Adj. LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK, SMT Product overview: LM317BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.5A 40V 37V LDO Voltage Regulator IC
776-LM317BD2TR4G
1.5A 40V 37V LDO Voltage Regulator IC 776-LM317BD2TR4G
Adj. LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK, SMT Product overview: LM317BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4G can be used for catalog matching and distributor lookup.

Adj. LDO, 1.5A, 40V In, 37V Out, 80dB PSRR, D2PAK, SMT Product overview: LM317BD2TR4G from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 40V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 40V, 37V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4G - 019027-LM317BD2TR4G - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4G
019027-LM317BD2TR4G
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4G 019027-LM317BD2TR4G
Manufacturer: ON Semiconductor Win Source Part Number: 019027-LM317BD2TR4G Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Number of Regulators: 1 Output Type: Adjustable Output Current: 1.5A Family Name: LM317 Output Voltage: 1.2 V to 37 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: D2PAK Maximum Input Voltage: 40V Nominal Output Voltage (Min/Fixed): 1.2V Operating Supply Current: 10mA PSRR: 80dB to 65dB (120Hz) Control Protection Features: Over Current, Over Temperature Maximum Output Voltage: 37V Alternative Parts (Cross-Reference): LT3055HMSE#TRPBF; LT3065MPDD#PBF; LT3065IDD#PBF; LT3055HMSE#PBF; Introduction Date: June 11, 1997 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 019027-LM317BD2TR4G
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1.5A
Family Name: LM317
Output Voltage: 1.2 V to 37 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: D2PAK
Maximum Input Voltage: 40V
Nominal Output Voltage (Min/Fixed): 1.2V
Operating Supply Current: 10mA
PSRR: 80dB to 65dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Maximum Output Voltage: 37V
Alternative Parts (Cross-Reference): LT3055HMSE#TRPBF; LT3065MPDD#PBF; LT3065IDD#PBF; LT3055HMSE#PBF;
Introduction Date: June 11, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Voltage Regulators - 6889200 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889200
Voltage Regulators 6889200
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 6889200P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
6889200P
Voltage Regulators 6889200P
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Voltage Regulators - 1632409 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Regulators
1632409
Voltage Regulators 1632409
Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Voltage Regulator Adj 1.2-37V 1.5A D2PAK

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TR4GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TR4GOSCT-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TR4GOSCT-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TR4GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TR4GOSDKR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TR4GOSDKR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TR4GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TR4GOSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TR4GOSTR-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317BD2TR4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317BD2TR4G
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317BD2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317BD2TR4G - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317BD2TR4G
PMIC - Voltage Regulators - Linear LM317BD2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TR4G - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TR4G
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TR4G
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LM317BD2TR4G
Linear Voltage Regulators LM317BD2TR4G
Linear Voltage Regulators 1.5A ADJ 1.2-37V Positive

Linear Voltage Regulators 1.5A ADJ 1.2-37V Positive

Buy Now Datasheet
Power Supply Chip >> Linear Voltage Regulators (LDO) - LM317BD2TR4G - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Linear Voltage Regulators (LDO)
LM317BD2TR4G
Power Supply Chip >> Linear Voltage Regulators (LDO) LM317BD2TR4G
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS

80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LM317BD2TR4G 019027-LM317BD2TR4G 6889200 6889200P LM317BD2TR4GOSCT-ND LM317BD2TR4G LM317BD2TR4G LM317BD2TR4G LM317BD2TR4G LM317BD2TR4G
Product Name 1.5A 40V 37V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4G Voltage Regulators Voltage Regulators Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Linear Voltage Regulators Power Supply Chip >> Linear Voltage Regulators (LDO)
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; D2PAK Other; D2PAK Other; D2pak TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB TO-263
Output Voltage 37 volts 1.2 volts 1.2 to 37 volts 1.2 volts 1.2 volts 1.2 to 37 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 2.25 volts
Unlock Full Specs
to access all available technical data