onsemi 1.2 V 37V Voltage Regulator IC LM317BD2TR4

Description
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1.2 V 37V Voltage Regulator IC
776-LM317BD2TR4
1.2 V 37V Voltage Regulator IC 776-LM317BD2TR4
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4 can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2TR4 from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TR4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4 - 1198537-LM317BD2TR4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4
1198537-LM317BD2TR4
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4 1198537-LM317BD2TR4
Manufacturer: ON Semiconductor Win Source Part Number: 1198537-LM317BD2TR4 Packaging: Cut Tape (CT) Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Family Part Number: LM317B Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V Current - Quiescent (Iq): 10mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198537-LM317BD2TR4
Packaging: Cut Tape (CT)
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Family Part Number: LM317B
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA

Buy Now
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TR4OSTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TR4OSTR-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TR4OSTR-ND
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317BD2TR4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317BD2TR4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317BD2TR4
IC REG VOLT ADJ 1.5A D2PAK-3

IC REG VOLT ADJ 1.5A D2PAK-3

Supplier's Site
PMIC - Voltage Regulators - Linear - LM317BD2TR4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317BD2TR4
PMIC - Voltage Regulators - Linear LM317BD2TR4
IC REG VOLT ADJ 1.5A D2PAK-3

IC REG VOLT ADJ 1.5A D2PAK-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 776-LM317BD2TR4 1198537-LM317BD2TR4 LM317BD2TR4OSTR-ND LM317BD2TR4 LM317BD2TR4
Product Name 1.2 V 37V Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - LM317BD2TR4 Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; TO-263-3 TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Output Voltage 37 volts 37 volts 1.2 to 37 volts 1.2 volts
IOUT 0.5000 amps 1.5 amps 1.5 amps 1.5 amps 0.5000 amps
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data