Voltage Regulator 1.5A Adj 1.2-37V D2PAK
Voltage Regulator 1.5A Adj 1.2-37V D2PAK
Manufacturer: ON Semiconductor
Win Source Part Number: 1198536-LM317BD2TG
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: LM317B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3
Linear Voltage Regulator, 1.5 A, High PSRR, Adjustable, Positive TJ = -40° to +125°C, 3 LEAD D2PAK, 50-TUBE Product overview: LM317BD2TG from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2TG can be used for catalog matching and distributor lookup.
Linear Voltage Regulators 1.5A ADJ 1.2-37V Positive
IC REG LIN POS ADJ 1.5A D2PAK-3
80dB@(120Hz) 1.5A Adjustable 1.2V~37V Positive electrode 40V TO-263-2 Linear Voltage Regulators (LDO) ROHS
IC REG LIN POS ADJ 1.5A D2PAK-3
| RS Components, Ltd. | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 6256546 | 1198536-LM317BD2TG | LM317BD2TGOS-ND | 776-LM317BD2TG | LM317BD2TG | LM317BD2TG | LM317BD2TG | LM317BD2TG |
| Product Name | Voltage Regulators | Electronic Surplus - LM317BD2TG | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5 A LDO Voltage Regulator IC | Linear Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Power Supply Chip >> Linear Voltage Regulators (LDO) | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||
| Package Type | Other; D2pak | TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB | TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263 | TO-263 | TO-263; Other; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||
| IQ | 0.0040 amps | 0.0100 amps | 0.0100 amps | 0.0100 amps | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |