onsemi Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Output Type Onsemi LM317BD2TG

Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; MSL:- RoHS Compliant: Yes
Datasheet
Description
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Output Type Onsemi - 88H4656 - Newark, An Avnet Company
Chicago, IL, United States
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Output Type Onsemi
88H4656
Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Output Type Onsemi 88H4656
ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; MSL:- RoHS Compliant: Yes

ADJUSTABLE LDO VOLTAGE REGULATOR, 1.2V TO 37V 1.5A D2-PAK-3; Output Type:Adjustable; Output Voltage Min:1.2V; Output Voltage Max:37V; Input Voltage Min:-; Input Voltage Max:40V; Product Range:-; Output Current Max:1.5A; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 88H4656
Product Name Adjustable Ldo Voltage Regulator, 1.2V To 37V 1.5A D2-Pak-3; Output Type Onsemi
Input Voltage ? to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT117AQK - Micross Components, Inc.
Micross Components, Inc.
View Details