onsemi PMIC - PMIC - Voltage Regulators - Linear - LM317BD2T LM317BD2T

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198535-LM317BD2T Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Family Part Number: LM317B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V Current - Quiescent (Iq): 10mA
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198535-LM317BD2T Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Family Part Number: LM317B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V Current - Quiescent (Iq): 10mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2T - 1198535-LM317BD2T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2T
1198535-LM317BD2T
PMIC - PMIC - Voltage Regulators - Linear - LM317BD2T 1198535-LM317BD2T
Manufacturer: ON Semiconductor Win Source Part Number: 1198535-LM317BD2T Packaging: Tube Mounting Style: SMD Output Type: Adjustable Output Current: 1.5A Categories: Integrated Circuits Supplier Device Package: D2PAK Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C PSRR: 80dB ~ 65dB (120Hz) Maximum Output Voltage: 37V Protection Features: Over Current, Over Temperature Manufacturer Homepage: www.onsemi.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial, Power Management Family Part Number: LM317B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.2V Voltage - Input (Maximum): 40V Current - Quiescent (Iq): 10mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198535-LM317BD2T
Packaging: Tube
Mounting Style: SMD
Output Type: Adjustable
Output Current: 1.5A
Categories: Integrated Circuits
Supplier Device Package: D2PAK
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 80dB ~ 65dB (120Hz)
Maximum Output Voltage: 37V
Protection Features: Over Current, Over Temperature
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial, Power Management
Family Part Number: LM317B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.2V
Voltage - Input (Maximum): 40V
Current - Quiescent (Iq): 10mA

Buy Now
Singapore, Singapore
1.2 V 37V Voltage Regulator IC
776-LM317BD2T
1.2 V 37V Voltage Regulator IC 776-LM317BD2T
1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2T can be used for catalog matching and distributor lookup.

1.2 V-37V ADJUSTABLE POSITIVE REGULATOR, PSSO2, PLASTIC, D2PAK-3 Product overview: LM317BD2T from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2 V, 37V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2 V, 37V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317BD2T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - LM317BD2TOS-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
LM317BD2TOS-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators LM317BD2TOS-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A D2PAK-3

Buy Now Datasheet
PMIC - Voltage Regulators - Linear - LM317BD2T - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LM317BD2T
PMIC - Voltage Regulators - Linear LM317BD2T
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM317BD2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM317BD2T
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM317BD2T
IC REG LIN POS ADJ 1.5A D2PAK-3

IC REG LIN POS ADJ 1.5A D2PAK-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 1198535-LM317BD2T 776-LM317BD2T LM317BD2TOS-ND LM317BD2T LM317BD2T
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM317BD2T 1.2 V 37V Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive Positive
Output Voltage Type Adjustable / Variable; Adjustable Fixed; Adjustable / Variable Adjustable / Variable
Package Type TO-263; Other; TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Other; D2PAK TO-263; Other; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Life Cycle Stage PhaseOut; Obsolete
Special Features Input Overcurrent Protection Input Overcurrent Protection
Unlock Full Specs
to access all available technical data

Similar Products

Power Distribution Switches, Load Drivers - A6810SA - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 18-DIP (0.300", 7.62mm)
Special Features Multiple Outputs
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - CS403GTHA5 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Output Voltage Type Fixed
View Details
Voltage Regulators - 155080 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT23; Other; Sot-23
View Details
Battery Chargers - BQ24010DRCR - ODG (Origin Data Global)
Specs
Package Type Other; 10-VFDFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details