Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220-3
Adjustable Linear Voltage Regulator, 1.5A, 60V In, TO-220 Product overview: LM317AHVT from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 60V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 60V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM317AHVT can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 084043-LM317AHVT
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Adjustable
Number of Regulators: 1
Output Type: Adjustable
Output Current: 1A
Output Voltage: 1.2 V to 57 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220-3
Maximum Input Voltage: 60V
Nominal Output Voltage (Min/Fixed): 1.2V
PSRR: 75dB (120Hz)
Control Protection Features: Over Temperature, Short Circuit
Maximum Output Voltage: 57V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Consumer Electronics, Medical
Quantity per package: 1k pcs
Linear Voltage Regulators Positive adj Reg 3Terminal
IC REG LIN POS ADJ 1.5A TO220-3
IC REG LIN POS ADJ 1.5A TO220-3
IC REG LIN POS ADJ 1.5A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | LM317AHVT-ND | 776-LM317AHVT | 084043-LM317AHVT | LM317AHVT | LM317AHVT | LM317AHVT | LM317AHVT |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 60V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LM317AHVT | Linear Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220 | ||
| Special Features | Input Overcurrent Protection |