LM311DR2G, ANA HI VOLT COMP'TOR SNGL
LM311DR2G, ANA HI VOLT COMP'TOR SNGL
LM311DR2G, ANA HI VOLT COMP'TOR SNGL
Comparator Single ±15V/30V 8-Pin SOIC N T/R Product overview: LM311DR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 30V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, 15V, 30V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM311DR2G can be used for catalog matching and distributor lookup.
COMPARATOR, 200NS, 0 TO 70DEG C; Comparator Type:General Purpose; No. of Comparators:1 Comparator; Response Time:200ns; Supply Voltage Range:5V to 36V; Comparator Case Style:SOIC; No. of Pins:8Pins; IC Output Type:Open Collector RoHS Compliant: Yes
Analog Comparators 5-30V SGL Comparator Commercial Temp
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC
IC COMPARATOR SGL HI VOLT 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 8051365P | 8051365 | 692-LM311DR2G | 46AC0952 | LM311DR2G | LM311DR2G | LM311DR2G |
| Product Name | Comparators | Comparators | 15V 30V SOIC Linear Comparator IC | Comparator, 200Ns, 0 To 70Deg C; Comparator Type Onsemi | Analog Comparators | Comparators | Linear - Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Logic Output | CMOS; CMOS | CMOS; Cmos | |||||
| Package Type | SOIC; SOIC | SOIC; Soic | Tape and Reel | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Number of Pins | 8 | 8 | 8 | ||||
| Supply Voltage (VS) | 36 volts | 28 volts | 5 to 36 volts |