onsemi Linear - Linear - Comparators - LM311DG LM311DG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 128849-LM311DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.25μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 128849-LM311DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.25μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM311DG - LM311DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM311DG
LM311DG
Linear - Linear - Comparators - LM311DG LM311DG
Manufacturer: ON Semiconductor Win Source Part Number: 128849-LM311DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL Number of Elements: 1 Current - Quiescent (Max): 7.5mA Voltage - Input Offset (Max): 7.5mV @ ±15V Current - Input Bias (Max): 0.25μA @ ±15V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-SOIC Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 128849-LM311DG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL
Number of Elements: 1
Current - Quiescent (Max): 7.5mA
Voltage - Input Offset (Max): 7.5mV @ ±15V
Current - Input Bias (Max): 0.25μA @ ±15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 30 V, ±2.5 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - LM311DGOS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM311DGOS-ND
Comparators LM311DGOS-ND
Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Comparator General Purpose DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM311DG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM311DG
Integrated Circuits (ICs) - Linear - Comparators LM311DG
IC COMPARATOR 1 GEN PUR 8SOIC

IC COMPARATOR 1 GEN PUR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number LM311DG LM311DGOS-ND LM311DG
Product Name Linear - Linear - Comparators - LM311DG Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ALS29809NT - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; DIP
View Details
Comparators - 1727-3332-ND - DigiKey
Specs
Type Identity
Supply Voltage 2V ~ 6V
Package Type SSOP
View Details
2 suppliers
8-Bit Identity Comparator - 74FCT521ATSOG - Integrated Device Technology
Integrated Device Technology
Specs
Type Identity
Supply Voltage 5V
Package Type SOIC; Other; SOIC 300 MIL
View Details
3 suppliers