IC OP AMP 1CH 8-PDIP
IC OPAMP SGL NON COMPENSTD 8DIP
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM301ANOS-ND | LM301AN |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.8 milliamps | |
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Through Hole |