The LM301ADR2G is a general-purpose operational amplifier designed for flexibility in applications requiring external frequency compensation. It features a low input offset current of 20 nA maximum over the temperature range, ensuring stable performance. The amplifier supports a wide supply voltage range of ±5 V to ±15 V, with a maximum power supply voltage of ±18 V. It offers a large signal voltage gain of up to 160 V/mV and a slew rate capable of reaching 10 V/µs with proper compensation. The device includes output short circuit protection and guaranteed drift characteristics, making it suitable for various applications. It is available in a Pb-free SOIC-8 package, with a shipping option of 2500 units on tape and reel. The LM301ADR2G is ideal for engineers seeking a reliable and versatile operational amplifier for their projects.
onsemi LM301ADR2G Operational Amplifier
onsemi LM301ADR2G Operational Amplifier
onsemi LM301ADR2G Operational Amplifier
1MHz Op Amp, Single, SOIC-8, 18V Product overview: LM301ADR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 18V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 18V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM301ADR2G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 126091-LM301ADR2G
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 70nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±5 V to 18 V
Operating Supply Current: 1.8mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT 8SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OP-AMP, SINGLE, 1MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:-; Supply Voltage Range:3V to 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
Operational Amplifiers - Op Amps 3-32V dual improved VIO Commercial Temp
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 7878642P | 7878642 | 687-LM301ADR2G | 126091-LM301ADR2G | 488-LM301ADR2GDKR-ND | LM301ADR2G | LM301ADR2G | 02AC3699 | LM301ADR2G | LM301ADR2G | LM301ADR2G |
| Product Name | Op Amps | Op Amps | 1MHz 18V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM301ADR2G | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op-Amp, Single, 1Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Onsemi | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC; SOIC | SOIC; Soic | Tape and Reel | SOIC; 8-SOIC | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | Surface Mount | |||
| Number of Pins | 8 | 8 | |||||||||
| Supply Voltage (VS) | 18 volts | 5 to 18 volts | 10 volts | 10 volts | |||||||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | 0.5000 V/µs |