Operational Amplifier, Non-Compensated, Single
IC OP AMP 1CH 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM301AD | 488-LM301AD-ND | LM301AD |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOIC; SOIC-8 Narrow Body | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Life Cycle Stage | Obsolete | Removed; Obsolete | |
| Source Current (IS) | 1.8 milliamps | 1.8 milliamps | |
| Slew Rate | 10 V/µs | 0.5000 V/µs | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |