Dual Comparator IC, Low Offset, 36V, SOIC-8, TTL Output Product overview: LM293DR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 36V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DR2 can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1198409-LM293DR2
Packaging: Cut Tape (CT)
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM293DT; LM393M/NOPB; LM293DR2G;
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM293
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA
Comparator, Dual, Low Offset Voltage
IC COMP DUAL OFFSET LV 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators |
| Product Number | 692-LM293DR2 | 1198409-LM293DR2 | LM293DR2 | LM293DR2 | LM293DR2 |
| Product Name | Dual 36V SOIC Linear Comparator IC | Linear - Linear - Comparators - LM293DR2 | Linear - Comparators | Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | |||
| Power Dissipation (PD) | 570 milliwatts | ||||
| Operating Temperature | -25 C (-13 F) | ||||
| Package Type | Cut Tape | SOIC; SOIC-8 Narrow Body | |||
| Features | Single-Supply |