onsemi Dual 1V 18V SOIC Linear Comparator IC LM293DG

Description
Dual Comparator IC, 1V-18V, 5mV Vos, SOIC-8 Product overview: LM293DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, 1V-18V, 5mV Vos, SOIC-8 Product overview: LM293DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1V 18V SOIC Linear Comparator IC
692-LM293DG
Dual 1V 18V SOIC Linear Comparator IC 692-LM293DG
Dual Comparator IC, 1V-18V, 5mV Vos, SOIC-8 Product overview: LM293DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DG can be used for catalog matching and distributor lookup.

Dual Comparator IC, 1V-18V, 5mV Vos, SOIC-8 Product overview: LM293DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1V, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 1V, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM293DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM293DG - 1198406-LM293DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293DG
1198406-LM293DG
Linear - Linear - Comparators - LM293DG 1198406-LM293DG
Manufacturer: ON Semiconductor Win Source Part Number: 1198406-LM293DG Packaging: Tube Type: Use For General Mounting Style: SMD Current - Output: 16mA at 5V Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -25°C ~ 85°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 5mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Family Part Number: LM293 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198406-LM293DG
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Current - Output: 16mA at 5V
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 5mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Family Part Number: LM293
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparators - LM293DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM293DG
Comparators LM293DG
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM293DG
Analog Comparators LM293DG
Analog Comparators 2-36V Dual -25 to 85 deg C

Analog Comparators 2-36V Dual -25 to 85 deg C

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 692-LM293DG 1198406-LM293DG LM293DG LM293DG
Product Name Dual 1V 18V SOIC Linear Comparator IC Linear - Linear - Comparators - LM293DG Comparators Analog Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature -25 C (-13 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Unlock Full Specs
to access all available technical data