onsemi Linear - Linear - Comparators - LM293AMX LM293AMX

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071175-LM293AMX Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071175-LM293AMX Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM293AMX - LM293AMX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM293AMX
LM293AMX
Linear - Linear - Comparators - LM293AMX LM293AMX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 071175-LM293AMX Packaging: Reel - TR Type: Differential Mounting: SMD (SMT) Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 2mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 18mA @ 5V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 071175-LM293AMX
Packaging: Reel - TR
Type: Differential
Mounting: SMD (SMT)
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 2mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 18mA @ 5V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - LM293AMX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
LM293AMX
Integrated Circuits (ICs) - Linear - Comparators LM293AMX
IC COMPARATOR 2 DIFF 8SOIC

IC COMPARATOR 2 DIFF 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators
Product Number LM293AMX LM293AMX
Product Name Linear - Linear - Comparators - LM293AMX Integrated Circuits (ICs) - Linear - Comparators
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
CD74HC85 4-Bit Magnitude Comparator - CD74HC85PWRG4 - Texas Instruments
Specs
Type Magnitude
Supply Voltage Other; 2
Package Type Other; CMOS
View Details
4-bit magnitude comparator - 74HC85PW,118 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
4-Bit Comparator - 8269/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
Number of units in IC 1
View Details