onsemi Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi LM2931T-5.0G

Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet
Description
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi - 26K3623 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi
26K3623
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi 26K3623
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:600mV; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 26K3623
Product Name Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi
Input Voltage 14 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details