onsemi Ldo, Fixed, 5V, 0.1A, To-92-3; Output Type Onsemi LM2931AZ-5.0G

Description
LDO, FIXED, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, To-92-3; Output Type Onsemi - 81Y6433 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, To-92-3; Output Type Onsemi
81Y6433
Ldo, Fixed, 5V, 0.1A, To-92-3; Output Type Onsemi 81Y6433
LDO, FIXED, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; Dropout Voltage RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi - 71J5003 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi
71J5003
Ldo Voltage Regulator, 5V, 0.1A, To-92-3; Output Type Onsemi 71J5003
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-92-3; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6433
Product Name Ldo, Fixed, 5V, 0.1A, To-92-3; Output Type Onsemi
Input Voltage 14 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase ASN- 1000kva 220v/380v Voltage Stabilizer 2000kva 3 Phase Voltage Regulator SCR Electronic - No.1601244753612 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details