onsemi Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant Onsemi LM2931AT-5.0G

Description
Fixed LDO Voltage Regulator, 14V to 40V, 160mV Dropout, 5Vout, 100mAout, TO-220-3 RoHS Compliant: Yes
Datasheet
Description
Fixed LDO Voltage Regulator, 14V to 40V, 160mV Dropout, 5Vout, 100mAout, TO-220-3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant Onsemi - 97K3318 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant Onsemi
97K3318
Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant Onsemi 97K3318
Fixed LDO Voltage Regulator, 14V to 40V, 160mV Dropout, 5Vout, 100mAout, TO-220-3 RoHS Compliant: Yes

Fixed LDO Voltage Regulator, 14V to 40V, 160mV Dropout, 5Vout, 100mAout, TO-220-3 RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi - 26K3619 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi
26K3619
Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi 26K3619
LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, TO-220; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:100mA; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 97K3318 26K3619
Product Name Fixed Ldo Voltage Regulator, 14V To 40V, 160Mv Dropout, 5Vout, 100Maout, To-220-3 Rohs Compliant Onsemi Ldo Voltage Regulator, 5V, 0.1A, To-220; Output Type Onsemi
Input Voltage 14 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Oil Immersed induction Voltage Regulator 150kva 200kva 300kva 400kva 500kva 600kva - No.1601526092020 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLM117QP - Micross Components, Inc.
Micross Components, Inc.
View Details