onsemi Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi LM2931AD-5.0R2G

Description
LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi - 81Y6430 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi
81Y6430
Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi 81Y6430
LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, 5V, 0.1A, SOIC-8; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi - 71J5001 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi
71J5001
Ldo Voltage Regulator, 5V, 0.1A, 8-Soic Full Reel; Output Type Onsemi 71J5001
LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.1A, 8-SOIC FULL REEL; Output Type:Fixed; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:100mA; Dropout Voltage Typ @ Current:15mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 81Y6430
Product Name Ldo, Fixed, 5V, 0.1A, Soic-8; Output Type Onsemi
Input Voltage 14 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

100% Automatic Voltage Stabilization Protection 30kva 40kva 45KVA 50kva 60kva 75kva Voltage Stabilizer Voltage Regulator - No.1601665612886 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QW - Micross Components, Inc.
Micross Components, Inc.
View Details