onsemi Ic, Adj Ldo Reg, 2.7V To 29.5V, D2-Pak-3, Full Reel; Output Type Onsemi LM2931ACD2TR4G

Description
IC, ADJ LDO REG, 2.7V TO 29.5V, D2-PAK-3, FULL REEL; Output Type:Adjustable; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Datasheet
Description
IC, ADJ LDO REG, 2.7V TO 29.5V, D2-PAK-3, FULL REEL; Output Type:Adjustable; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Adj Ldo Reg, 2.7V To 29.5V, D2-Pak-3, Full Reel; Output Type Onsemi - 41K9872 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Adj Ldo Reg, 2.7V To 29.5V, D2-Pak-3, Full Reel; Output Type Onsemi
41K9872
Ic, Adj Ldo Reg, 2.7V To 29.5V, D2-Pak-3, Full Reel; Output Type Onsemi 41K9872
IC, ADJ LDO REG, 2.7V TO 29.5V, D2-PAK-3, FULL REEL; Output Type:Adjustable; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

IC, ADJ LDO REG, 2.7V TO 29.5V, D2-PAK-3, FULL REEL; Output Type:Adjustable; Input Voltage Min:14V; Input Voltage Max:40V; Output Voltage Min:2.7V; Output Voltage Max:29.5V; Output Current Max:100mA; IC Case / Package:TO-263 (D2PAK) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 41K9872
Product Name Ic, Adj Ldo Reg, 2.7V To 29.5V, D2-Pak-3, Full Reel; Output Type Onsemi
Input Voltage 14 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details