The LM2904VN is a dual operational amplifier designed for single supply or split supply operation, with a supply voltage range of 3.0 V to 32 V. It features low power consumption, making it suitable for battery-operated devices. The amplifier has a common mode input voltage range that extends to the negative supply, which eliminates the need for external biasing components in many applications. The output voltage range also includes the negative power supply voltage, enhancing its versatility. This device is internally compensated and has low input bias currents, which contribute to its efficiency. It includes short circuit protected outputs and ESD clamps on the inputs, increasing its ruggedness without compromising performance. The LM2904VN is available in various package types, including PDIP and SOIC, and is compliant with RoHS standards. It is also AEC-Q100 qualified, making it suitable for automotive applications.
Manufacturer: ON Semiconductor
Win Source Part Number: 071165-LM2904VN
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Dual Op Amp, 1MHz GBW, 16V, PDIP, 0.6V/µs SR Product overview: LM2904VN from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, 0.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, 0.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VN can be used for catalog matching and distributor lookup.
IC OP AMP 2CH 8-PDIP
Operational Amplifiers - Op Amps 3-26V Dual Lo PWR
IC OPAMP DUAL LOW POWER 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 071165-LM2904VN | 687-LM2904VN | LM2904VNOS-ND | 598-LM2904VN | LM2904VN | LM2904VN |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VN | Dual 1MHz 16V 0.6V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps 3-26V Dual Lo PWR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 5 volts | 3 volts | ||
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.2 milliamps | 1.5 milliamps | ||
| VOS | 2 millivolts | 7 millivolts | 7 millivolts | |||
| IBIAS | 0.0450 µA | 0.5000 µA | 0.0450 µA | |||
| GBW | 1 MHz | 1 MHz | 1 MHz |