onsemi Dual 1MHz 16V SOIC Operational Amplifier IC LM2904VDR2G

Description
Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM2904VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM2904VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VDR2G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 1MHz 16V SOIC Operational Amplifier IC
687-LM2904VDR2G
Dual 1MHz 16V SOIC Operational Amplifier IC 687-LM2904VDR2G
Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM2904VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VDR2G can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz BW, 16V, SOIC-8 Product overview: LM2904VDR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904VDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 7878639 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878639
Op Amps 7878639
onsemi LM2904VDR2G Operational Amplifier

onsemi LM2904VDR2G Operational Amplifier

Supplier's Site
Op Amps - 7878639P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
7878639P
Op Amps 7878639P
onsemi LM2904VDR2G Operational Amplifier

onsemi LM2904VDR2G Operational Amplifier

Supplier's Site
Op Amps - 1629346 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1629346
Op Amps 1629346
onsemi LM2904VDR2G Operational Amplifier

onsemi LM2904VDR2G Operational Amplifier

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G - 018969-LM2904VDR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G
018969-LM2904VDR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G 018969-LM2904VDR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018969-LM2904VDR2G Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 018969-LM2904VDR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904VDR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904VDR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM2904VDR2GOSDKR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904VDR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904VDR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM2904VDR2GOSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2904VDR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904VDR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM2904VDR2GOSCT-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
IC OPAMP GP 1MHZ 8SOIC - 598-LM2904VDR2G - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 1MHZ 8SOIC
598-LM2904VDR2G
IC OPAMP GP 1MHZ 8SOIC 598-LM2904VDR2G
IC OPAMP GP 1MHZ 8SOIC

IC OPAMP GP 1MHZ 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904VDR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904VDR2G
Instrumentation, OP Amps, Buffer Amps LM2904VDR2G
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2904VDR2G
Operational Amplifiers - Op Amps LM2904VDR2G
Operational Amplifiers - Op Amps 3-26V Dual Lo PWR Extended Temp

Operational Amplifiers - Op Amps 3-26V Dual Lo PWR Extended Temp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904VDR2G
Instrumentation, OP Amps, Buffer Amps LM2904VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op-Amp, Dual, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi - 50AC5317 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi
50AC5317
Op-Amp, Dual, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi 50AC5317
OP-AMP, DUAL, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 1MHZ, 0.6V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904VDR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904VDR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM2904VDR2G
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number 687-LM2904VDR2G 7878639 7878639P 018969-LM2904VDR2G LM2904VDR2GOSDKR-ND 598-LM2904VDR2G LM2904VDR2G LM2904VDR2G LM2904VDR2G LM2904VDR2G 50AC5317 LM2904VDR2G
Product Name Dual 1MHz 16V SOIC Operational Amplifier IC Op Amps Op Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904VDR2G Instrumentation, Op Amps, Buffer Amps IC OPAMP GP 1MHZ 8SOIC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 1Mhz, 0.6V/us, Soic-8; No. Of Amplifiers Onsemi Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 32 volts 3 volts 32 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data