onsemi Instrumentation, Op Amps, Buffer Amps LM2904N

Description
General Purpose Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM2904NFS-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904NFS-ND
Instrumentation, Op Amps, Buffer Amps LM2904NFS-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904N - 005624-LM2904N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904N
005624-LM2904N
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904N 005624-LM2904N
Manufacturer: ON Semiconductor Win Source Part Number: 005624-LM2904N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-PDIP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.5mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 005624-LM2904N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet
IC OPAMP GP 8DIP - LM2904N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
IC OPAMP GP 8DIP
LM2904N
IC OPAMP GP 8DIP LM2904N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904N
Instrumentation, OP Amps, Buffer Amps LM2904N
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now
Instrumentation, OP Amps, Buffer Amps - LM2904N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904N
Instrumentation, OP Amps, Buffer Amps LM2904N
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904NFS-ND 005624-LM2904N LM2904N LM2904N LM2904N
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904N IC OPAMP GP 8DIP Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.8000 milliamps 1.5 milliamps 0.7000 milliamps 0.8000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 105 C (-40 to 221 F) -40 to 125 C (-40 to 257 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" DIP; PDIP; 8-PDIP DIP DIP; 8-DIP (0.300\", 7.62mm) DIP; 8-DIP (0.300\", 7.62mm)
Supply Voltage (VS) 3 to 32 volts
VOS 2 millivolts 2 millivolts 2 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Quad 5V Rail-to-Rail Precision Operational Amplifier - ALD4702APBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.5 milliamps
IBIAS 3.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 7902950P - RS Components, Ltd.
Specs
Standards RoHS
Package Type QFN
Operating Range Speaker
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3584JM - Lingto Electronic Limited
Specs
Source Current (IS) 6.5 milliamps
View Details