onsemi Instrumentation, Op Amps, Buffer Amps LM2904MX

Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - LM2904MXFSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2904MXFSTR-ND
Instrumentation, Op Amps, Buffer Amps LM2904MXFSTR-ND
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX - 093143-LM2904MX - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX
093143-LM2904MX
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX 093143-LM2904MX
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093143-LM2904MX Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.3 V/μs Current - Input Bias: 45nA Voltage - Input Offset: 2.9mV Family Name: LM2904 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOP Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V Operating Supply Current: 800μA Channel Output Current: 30mA Alternative Parts (Cross-Reference): LM2904VDG; LM2904MX-E2; NCV2904DR2; LM2904VQDRG4Q1; LM2904AVQDRQ1; LM2904AVQDRG4Q1; Introduction Date: June 01, 2001 ECCN: EAR99 Country of Origin: China, Philippines, Thailand Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Signal Processing, Power Management

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093143-LM2904MX
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.3 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2.9mV
Family Name: LM2904
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOP
Supply Voltage - Operating: 3 V to 26 V, ±1.5 V to 13 V
Operating Supply Current: 800μA
Channel Output Current: 30mA
Alternative Parts (Cross-Reference): LM2904VDG; LM2904MX-E2; NCV2904DR2; LM2904VQDRG4Q1; LM2904AVQDRQ1; LM2904AVQDRG4Q1;
Introduction Date: June 01, 2001
ECCN: EAR99
Country of Origin: China, Philippines, Thailand
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Power Management

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904MX
Instrumentation, OP Amps, Buffer Amps LM2904MX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904MX
Instrumentation, OP Amps, Buffer Amps LM2904MX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904MX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2904MX
Instrumentation, OP Amps, Buffer Amps LM2904MX
General Purpose Amplifier 2 Circuit 8-SOIC

General Purpose Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2904MX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2904MX
Integrated Circuits (ICs) - Linear - Amplifiers LM2904MX
LM2904-N LOW POWER DUAL OPERATIO

LM2904-N LOW POWER DUAL OPERATIO

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2904MX
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2904MX
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2904MX - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2904MX
Instrumentation, OP Amps, Buffer Amps LM2904MX
LM2904-N LOW POWER DUAL OPERATIO

LM2904-N LOW POWER DUAL OPERATIO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM2904MXFSTR-ND 093143-LM2904MX LM2904MX LM2904MX LM2904MX LM2904MX LM2904MX
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904MX Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.8000 milliamps 0.8000 milliamps 0.8000 milliamps 0.8000 milliamps 0.8000 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)" SOP; 8-SOP SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount Surface Mount
Supply Voltage (VS) 3 to 26 volts 3 volts
VOS 2.9 millivolts 2 millivolts 2 millivolts
Unlock Full Specs
to access all available technical data