Manufacturer: ON Semiconductor
Win Source Part Number: 018958-LM2904DMR2G
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 45nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: Micro8
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.5mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement
Dual Op Amp, 1MHz BW, 32V, MSOP, 2-Ch Product overview: LM2904DMR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 32V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 32V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904DMR2G can be used for catalog matching and distributor lookup.
onsemi LM2904DMR2G Operational Amplifier
onsemi LM2904DMR2G Operational Amplifier
onsemi LM2904DMR2G Operational Amplifier
LM2904 - Dual general-purpose operational amplifier
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
General Purpose Amplifier 2 Circuit 8-MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
IC OPAMP GP 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 3-26V Dual Lo PWR -40 to 105deg C
General Purpose Amplifier 2 Circuit 8-MSOP
OP-AMP, 1MHZ, 0.6V/US, 0.007V, MICRO-8; No. of Amplifiers:2 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:Micro8; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 2 CIRCUIT 8MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 018958-LM2904DMR2G | 687-LM2904DMR2G | 7737689P | 7737689 | LM2904DMR2G | LM2904DMR2GOSTR-ND | LM2904DMR2G | LM2904DMR2G | LM2904DMR2G | LM2904DMR2G | 79Y9384 | LM2904DMR2G |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904DMR2G | Dual 1MHz 32V MSOP Operational Amplifier IC | Op Amps | Op Amps | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Op-Amp, 1Mhz, 0.6V/us, 0.007V, Micro-8; No. Of Amplifiers Onsemi | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 3 to 32 volts | 16 volts | 3 volts | 26 volts | ||||||||
| Source Current (IS) | 1.5 milliamps | 0.8000 milliamps | 0.8000 milliamps | 0.8000 milliamps | ||||||||
| VOS | 2 millivolts | 2 millivolts | 2 millivolts | |||||||||
| IBIAS | 0.0450 µA | 0.0450 µA | 0.0450 µA | |||||||||
| GBW | 1 MHz | 1 MHz | 1 MHz |