IC OP AMP 2CH 8-SOIC
General Purpose Amplifier 2 Circuit 8-SOIC
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers |
| Product Number | 488-LM2904D-ND | LM2904D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.7500 milliamps | 0.5000 milliamps |
| Slew Rate | 0.6000 V/µs | 0.3000 V/µs |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Standards | RoHS |