General Purpose Amplifier 2 Circuit 8-PDIP
Operational Amplifier, Single Supply, Dual
Dual Op Amp, 1MHz GBW, 16V, PDIP Product overview: LM2904ANG from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904ANG can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DIP
General Purpose Amplifier 2 Circuit 8-PDIP
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | LM2904ANGOS-ND | LM2904ANG | 687-LM2904ANG | LM2904ANG | LM2904ANG |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Source Current (IS) | 0.8000 milliamps | 0.8000 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; PDIP; 8 LEAD PDIP | Rail/Tube | Through Hole | DIP; 8-DIP (0.300\", 7.62mm) |
| Standards | RoHS | RoHS | RoHS | ||
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete |