Manufacturer: ON Semiconductor
Win Source Part Number: 1198231-LM2904ADMR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
IC OPAMP DUAL SGL SUPPLY 8MICRO
Dual Op Amp, 1MHz GBW, 16V, MSOP, 2Ch, Bipolar Product overview: LM2904ADMR2 from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 16V, MSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 16V, MSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2904ADMR2 can be used for catalog matching and distributor lookup.
IC OPAMP DUAL SGL SUPPLY 8MICRO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1198231-LM2904ADMR2 | LM2904ADMR2OS-ND | 687-LM2904ADMR2 | LM2904ADMR2 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2904ADMR2 | Instrumentation, Op Amps, Buffer Amps | Dual 1MHz 16V MSOP Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.8000 milliamps | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | ||
| Package Type | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Tape and Reel | Surface Mount | |
| Supply Voltage (VS) | 16 volts | 3 volts |