Manufacturer: ON Semiconductor
Win Source Part Number: 018953-LM2903VDR2G
Packaging: Reel - TR
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Low Offset Voltage Dual Comparator SOIC8
Low Offset Voltage Dual Comparator SOIC8
Low Offset Voltage Dual Comparator SOIC8
LM2903V - Comparator, 2 Func, 15000uV Offset-Max, 1500ns Response Time, PDSO8
Dual Comparator, Low Offset, 18V, SOIC-8, Tape & Reel Product overview: LM2903VDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VDR2G can be used for catalog matching and distributor lookup.
Analog Comparators 2-36V Dual Extended Temp
PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC
IC COMP DUAL OFFSET LV 8SOIC
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Operational Amplifiers | Analog Comparators | Operational Amplifiers | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 018953-LM2903VDR2G | 7878620 | 7878620P | LM2903VDR2G | 692-LM2903VDR2G | LM2903VDR2G | 04R7815 | LM2903VDR2G | LM2903VDR2G |
| Product Name | Linear - Linear - Comparators - LM2903VDR2G | Comparators | Comparators | Dual 18V SOIC Linear Comparator IC | Analog Comparators | Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi | Comparators | Linear - Comparators | |
| Supply Voltage (VS) | 2 to 36 volts | 2 to 36 volts | 1 to 18 volts | ||||||
| VOS | 7 millivolts | 7 millivolts | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||||||
| Logic Output | TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, Open-Collector, TTL | TTL; ECL; CMOS; Cmos, dtl, ecl, mos, ttl | TTL; ECL; CMOS; ECL, MOS, DTL, TTL, CMOS | ||||||
| Package Type | SOIC; 8-SOIC | SOIC; Soic | SOIC; SOIC | SOIC; SOIC-8 | Tape and Reel | SOIC | SOIC; 8-SOIC (0.154\", 3.90mm Width) |