onsemi Dual 18V SOIC Linear Comparator IC LM2903VDG

Description
Dual Comparator, 18V, SOIC-8, 1.5us Response Product overview: LM2903VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator, 18V, SOIC-8, 1.5us Response Product overview: LM2903VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VDG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V SOIC Linear Comparator IC
692-LM2903VDG
Dual 18V SOIC Linear Comparator IC 692-LM2903VDG
Dual Comparator, 18V, SOIC-8, 1.5us Response Product overview: LM2903VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VDG can be used for catalog matching and distributor lookup.

Dual Comparator, 18V, SOIC-8, 1.5us Response Product overview: LM2903VDG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903VDG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2903VDG - 1198226-LM2903VDG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903VDG
1198226-LM2903VDG
Linear - Linear - Comparators - LM2903VDG 1198226-LM2903VDG
Manufacturer: ON Semiconductor Win Source Part Number: 1198226-LM2903VDG Packaging: Tube Type: Use For General Mounting Style: SMD Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Categories: Integrated Circuits Supplier Device Package: 8-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-SOIC Voltage - Input Offset (Maximum): 7mV at 30V Current - Input Bias (Maximum): 0.25μA at 5V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial Family Part Number: LM2903 Manufacturer Pack Quantity: 98 MSL Level: 1 (Unlimited) Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Current - Quiescent (Maximum): 2.5mA

Manufacturer: ON Semiconductor
Win Source Part Number: 1198226-LM2903VDG
Packaging: Tube
Type: Use For General
Mounting Style: SMD
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-SOIC
Voltage - Input Offset (Maximum): 7mV at 30V
Current - Input Bias (Maximum): 0.25μA at 5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial
Family Part Number: LM2903
Manufacturer Pack Quantity: 98
MSL Level: 1 (Unlimited)
Supply Voltage , Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Current - Quiescent (Maximum): 2.5mA

Buy Now
Comparators - LM2903VDG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903VDG
Comparators LM2903VDG
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2903VDG 1198226-LM2903VDG LM2903VDG
Product Name Dual 18V SOIC Linear Comparator IC Linear - Linear - Comparators - LM2903VDG Comparators
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2 to 36 volts 2 to 36 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data