onsemi Linear - Linear - Comparators - LM2903SNG LM2903SNG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198223-LM2903SNG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Current - Output (Typ): 20mA Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Dual Supply Voltage (±): ±1 V ~ 18 V Maximum Quiescent Current: 1mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): LM393AM; LM119 MDE; 5962R9679802V9A; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1198223-LM2903SNG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Current - Output (Typ): 20mA Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Dual Supply Voltage (±): ±1 V ~ 18 V Maximum Quiescent Current: 1mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): LM393AM; LM119 MDE; 5962R9679802V9A; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - LM2903SNG - 1198223-LM2903SNG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903SNG
1198223-LM2903SNG
Linear - Linear - Comparators - LM2903SNG 1198223-LM2903SNG
Manufacturer: ON Semiconductor Win Source Part Number: 1198223-LM2903SNG Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: 8-DIP (0.300", 7.62mm) Output Type: CMOS, DTL, ECL, MOS, TTL Number of Elements: 2 Current - Output (Typ): 20mA Family Name: LM2903 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.onsemi.com Manufacturer Package: 8-PDIP Dual Supply Voltage (±): ±1 V ~ 18 V Maximum Quiescent Current: 1mA Voltage - Input Offset (Maximum): 7mV @ 5V Current - Input Bias (Maximum): 250nA @ 5V Alternative Parts (Cross-Reference): LM393AM; LM119 MDE; 5962R9679802V9A; ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1198223-LM2903SNG
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: 8-DIP (0.300", 7.62mm)
Output Type: CMOS, DTL, ECL, MOS, TTL
Number of Elements: 2
Current - Output (Typ): 20mA
Family Name: LM2903
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: 8-PDIP
Dual Supply Voltage (±): ±1 V ~ 18 V
Maximum Quiescent Current: 1mA
Voltage - Input Offset (Maximum): 7mV @ 5V
Current - Input Bias (Maximum): 250nA @ 5V
Alternative Parts (Cross-Reference): LM393AM; LM119 MDE; 5962R9679802V9A;
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - LM2903SNG - Rochester Electronics
Newburyport, MA, United States
Comparator, Dual, Low Offset Voltage

Comparator, Dual, Low Offset Voltage

Supplier's Site Datasheet
Singapore, Singapore
Dual Linear Comparator IC
692-LM2903SNG
Dual Linear Comparator IC 692-LM2903SNG
Comparator, Dual, Low Offset Voltage, 50-TUBE Product overview: LM2903SNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903SNG can be used for catalog matching and distributor lookup.

Comparator, Dual, Low Offset Voltage, 50-TUBE Product overview: LM2903SNG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903SNG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2903SNG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903SNG
Comparators LM2903SNG
Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-PDIP

Comparator General Purpose CMOS, DTL, ECL, MOS, TTL 8-PDIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 1198223-LM2903SNG LM2903SNG 692-LM2903SNG LM2903SNG
Product Name Linear - Linear - Comparators - LM2903SNG Dual Linear Comparator IC Comparators
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Logic Output TTL; ECL; CMOS; CMOS, DTL, ECL, MOS, TTL
Standards RoHS
Unlock Full Specs
to access all available technical data