onsemi Comparators LM2903N

Description
Comparator Differential 8-DIP
Request a Quote Datasheet
Description
Comparator Differential 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comparators - LM2903NFS-ND - DigiKey
Thief River Falls, MN, United States
Comparators
LM2903NFS-ND
Comparators LM2903NFS-ND
Comparator Differential 8-DIP

Comparator Differential 8-DIP

Buy Now Datasheet
Linear - Linear - Comparators - LM2903N - LM2903N - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903N
LM2903N
Linear - Linear - Comparators - LM2903N LM2903N
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018945-LM2903N Packaging: Tube/Rail Type: Differential Mounting: Through Hole Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Alternative Parts (Cross-Reference): LM2903ITLX/NOPB; LM2903DGKR; BA2903HFVM-C; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Signal Processing, Industrial

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018945-LM2903N
Packaging: Tube/Rail
Type: Differential
Mounting: Through Hole
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Alternative Parts (Cross-Reference): LM2903ITLX/NOPB; LM2903DGKR; BA2903HFVM-C;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Signal Processing, Industrial

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Logic Comparators Logic Comparators
Product Number LM2903NFS-ND LM2903N
Product Name Comparators Linear - Linear - Comparators - LM2903N
Type Magnitude Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521SC REEL - Rochester Electronics
Specs
Type Identity
Package Type SOIC; Other; SOIC20
Logic Family CMOS
View Details
2 suppliers
Integrated Circuits (ICs) - Linear - Comparators - LM2901M/ELLD606 - Shenzhen Shengyu Electronics Technology Limited
Specs
Supply Voltage 1.5V; Other
Package Type SOIC
View Details
4-bit magnitude comparator - 74HCT85PWHL - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
3 suppliers
Differential Comparator - 1710/H,G,C - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 4.5 to 40 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Can
View Details