Comparator, Dual, Low Offset Voltage, 8100-TUBE Product overview: LM2903M from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903M can be used for catalog matching and distributor lookup.
DIFFERENTIAL COMPARATOR, DUAL, 1.4 uS SOP-8; Comparator Type:Differential; No. of Comparators:2 Comparators; Response Time:1.4µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOP; No. of Pins:8Pins; Product Range:- RoHS Compliant: Yes
IC COMPARATOR DUAL DIFF 8-SOP
Comparator Differential CMOS, MOS, Open-Collector, TTL 8-SOIC
| ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators | Analog Comparators |
| Product Number | 692-LM2903M | 78K6001 | LM2903M | LM2903M | LM2903M |
| Product Name | Dual Linear Comparator IC | Differential Comparator, Dual, 1.4 Us Sop-8; Comparator Type Onsemi | Linear - Comparators | Comparators | Comparators |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |
| Supply Voltage (VS) | 36 volts | 1 to 18 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | Rail/Tube | SOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) |