onsemi Integrated Circuits(ICs) LM2903M

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071161-LM2903M Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 8100 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071161-LM2903M Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 8100 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - LM2903M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
LM2903M
Integrated Circuits(ICs) LM2903M
Manufacturer: Fairchild Semiconductor Win Source Part Number: 071161-LM2903M Category: Integrated Circuits(ICs) Family: Linear - Comparators Packaging: Tube Type: Differential Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 105°C Package: 8-SOIC (0.154" 3.90mm Width) Manufacturer Device Package: 8-SOP Standard Package: 8100 Catalog: Comparators - 2 elements Output Type: CMOS MOS Open-Collector TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071161-LM2903M
Category: Integrated Circuits(ICs)
Family: Linear - Comparators
Packaging: Tube
Type: Differential
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 105°C
Package: 8-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 8-SOP
Standard Package: 8100
Catalog: Comparators - 2 elements
Output Type: CMOS MOS Open-Collector TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Supply Single/Dual (±): 2 V ~ 36 V ±1 V ~ 18 V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Comparators
Product Number LM2903M
Product Name Integrated Circuits(ICs)
Type Identity
Unlock Full Specs
to access all available technical data

Similar Products

 - DM8160N - Rochester Electronics
Specs
Type Magnitude
Package Type DIP; PDIP; Other; PDIP
Logic Family TTL
View Details
2 suppliers
Specs
Supply Voltage 1.5V; Other
View Details
Comparators - 74HCT85DB,118-ND - DigiKey
Specs
Type Magnitude
Supply Voltage 4.5V ~ 5.5V
Package Type SSOP
View Details
2 suppliers
4-Bit Magnitude Comparator - 54LS85/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Type Magnitude
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
View Details