onsemi Integrated Circuits (ICs) - Linear - Comparators LM2903EDR2G

Description
Win Source Part Number: 1357437-LM2903EDR2G Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM2903 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Quiescent (Max): 1mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V
Request a Quote Datasheet
Description
Win Source Part Number: 1357437-LM2903EDR2G Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM2903 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Quiescent (Max): 1mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Comparators - 1357437-LM2903EDR2G - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Comparators
1357437-LM2903EDR2G
Integrated Circuits (ICs) - Linear - Comparators 1357437-LM2903EDR2G
Win Source Part Number: 1357437-LM2903EDR2G Category: Integrated Circuits (ICs) - Linear - Comparators Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 52 pct. Type: General Purpose MSL Level: 1 (Unlimited) Mfr: onsemi Package: Tape & Reel Product Status: Active Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Base Product Number: LM2903 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Current - Quiescent (Max): 1mA Number of Elements: 2 Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V Voltage - Input Offset (Max): 7mV @ 5V Current - Input Bias (Max): 0.25µA @ 5V Current - Output (Typ): 16mA @ 5V

Win Source Part Number: 1357437-LM2903EDR2G
Category: Integrated Circuits (ICs) - Linear - Comparators
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 52 pct.
Type: General Purpose
MSL Level: 1 (Unlimited)
Mfr: onsemi
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: LM2903
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Quiescent (Max): 1mA
Number of Elements: 2
Voltage - Supply, Single/Dual (±): 2V ~ 36V, ±1V ~ 18V
Voltage - Input Offset (Max): 7mV @ 5V
Current - Input Bias (Max): 0.25µA @ 5V
Current - Output (Typ): 16mA @ 5V

Buy Now Datasheet
Singapore, Singapore
Dual Linear Comparator IC
692-LM2903EDR2G
Dual Linear Comparator IC 692-LM2903EDR2G
Comparator, Dual, Low Offset Voltage, 2500-REEL Product overview: LM2903EDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903EDR2G can be used for catalog matching and distributor lookup.

Comparator, Dual, Low Offset Voltage, 2500-REEL Product overview: LM2903EDR2G from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903EDR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Comparators - LM2903EDR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903EDR2G
Comparators LM2903EDR2G
Comparator General Purpose 8-SOIC

Comparator General Purpose 8-SOIC

Buy Now Datasheet
Comparator, 1.5Us, -40 To 105Deg C Rohs Compliant Onsemi - 54AH9138 - Newark, An Avnet Company
Chicago, IL, United States
Comparator, 1.5Us, -40 To 105Deg C Rohs Compliant Onsemi
54AH9138
Comparator, 1.5Us, -40 To 105Deg C Rohs Compliant Onsemi 54AH9138
COMPARATOR, 1.5US, -40 TO 105DEG C ROHS COMPLIANT: YES

COMPARATOR, 1.5US, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Linear - Comparators - LM2903EDR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Comparators
LM2903EDR2G
Linear - Comparators LM2903EDR2G
IC COMP DUAL PRECISION 8SOIC

IC COMP DUAL PRECISION 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Analog Comparators
LM2903EDR2G
Analog Comparators LM2903EDR2G
Analog Comparators COMP DUAL

Analog Comparators COMP DUAL

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators Analog Comparators Operational Amplifiers
Product Number 1357437-LM2903EDR2G 692-LM2903EDR2G LM2903EDR2G 54AH9138 LM2903EDR2G LM2903EDR2G
Product Name Integrated Circuits (ICs) - Linear - Comparators Dual Linear Comparator IC Comparators Comparator, 1.5Us, -40 To 105Deg C Rohs Compliant Onsemi Linear - Comparators Analog Comparators
Features Single-Supply
VOS 7 millivolts 7 millivolts
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data