onsemi Dual 18V MSOP Linear Comparator IC LM2903DMR2

Description
Dual Comparator IC, 18V, 250nA Bias, 7mV Offset, MSOP, 4000-Reel Product overview: LM2903DMR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DMR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator IC, 18V, 250nA Bias, 7mV Offset, MSOP, 4000-Reel Product overview: LM2903DMR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DMR2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 18V MSOP Linear Comparator IC
692-LM2903DMR2
Dual 18V MSOP Linear Comparator IC 692-LM2903DMR2
Dual Comparator IC, 18V, 250nA Bias, 7mV Offset, MSOP, 4000-Reel Product overview: LM2903DMR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DMR2 can be used for catalog matching and distributor lookup.

Dual Comparator IC, 18V, 250nA Bias, 7mV Offset, MSOP, 4000-Reel Product overview: LM2903DMR2 from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, MSOP. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 18V, MSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DMR2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2903DMR2 - Rochester Electronics
Newburyport, MA, United States
Comparator, Dual, Low Offset Voltage

Comparator, Dual, Low Offset Voltage

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2903DMR2 - 1198211-LM2903DMR2 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903DMR2
1198211-LM2903DMR2
Linear - Linear - Comparators - LM2903DMR2 1198211-LM2903DMR2
Manufacturer: ON Semiconductor Win Source Part Number: 1198211-LM2903DMR2 Manufacturer Homepage: www.onsemi.com Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1198211-LM2903DMR2
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now
Comparators - LM2903DMR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903DMR2
Comparators LM2903DMR2
Comparator

Comparator

Buy Now Datasheet
Comparators - LM2903DMR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903DMR2
Comparators LM2903DMR2
Comparator

Comparator

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category Analog Comparators Operational Amplifiers Analog Comparators Analog Comparators
Product Number 692-LM2903DMR2 LM2903DMR2 1198211-LM2903DMR2 LM2903DMR2
Product Name Dual 18V MSOP Linear Comparator IC Linear - Linear - Comparators - LM2903DMR2 Comparators
Supply Voltage (VS) 2 to 36 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature -40 C (-40 F)
Package Type Tape and Reel Micro 8 lead Surface Mount
Unlock Full Specs
to access all available technical data