onsemi Dual 28V 16mA SOIC Linear Comparator IC LM2903DG

Description
Dual Comparator 28V 16mA TTL SOIC Product overview: LM2903DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 28V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual Comparator 28V 16mA TTL SOIC Product overview: LM2903DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 28V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 28V 16mA SOIC Linear Comparator IC
692-LM2903DG
Dual 28V 16mA SOIC Linear Comparator IC 692-LM2903DG
Dual Comparator 28V 16mA TTL SOIC Product overview: LM2903DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 28V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DG can be used for catalog matching and distributor lookup.

Dual Comparator 28V 16mA TTL SOIC Product overview: LM2903DG from onsemi is a Linear Comparator IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 28V, 16mA, SOIC. Search-friendly keywords include Linear Comparator IC, Linear Comparators, electronic component, datasheet, replacement part, Dual, 28V, 16mA, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 692-LM2903DG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Comparators - LM2903DG - 094823-LM2903DG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - LM2903DG
094823-LM2903DG
Linear - Linear - Comparators - LM2903DG 094823-LM2903DG
Manufacturer: ON Semiconductor Win Source Part Number: 094823-LM2903DG Packaging: Tube/Rail Type: General Purpose Mounting: SMD (SMT) Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL Number of Elements: 2 Current - Quiescent (Max): 2.5mA Voltage - Input Offset (Max): 7mV @ 30V Current - Input Bias (Max): 0.25μA @ 5V Current - Output (Typ): 16mA @ 5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 8-SOIC Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 094823-LM2903DG
Packaging: Tube/Rail
Type: General Purpose
Mounting: SMD (SMT)
Output Type: CMOS, DTL, ECL, MOS, Open-Collector, TTL
Number of Elements: 2
Current - Quiescent (Max): 2.5mA
Voltage - Input Offset (Max): 7mV @ 30V
Current - Input Bias (Max): 0.25μA @ 5V
Current - Output (Typ): 16mA @ 5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2 V to 36 V, ±1 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Consumer Electronics, Automotive, Industrial

Buy Now Datasheet
Comparators - LM2903DG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Comparators
LM2903DG
Comparators LM2903DG
Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Comparator General Purpose CMOS, DTL, ECL, MOS, Open-Collector, TTL 8-SOIC

Buy Now Datasheet
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi - 71J4997 - Newark, An Avnet Company
Chicago, IL, United States
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi
71J4997
Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi 71J4997
PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

PRECISION COMPARATOR, DUAL, 1.5 uS, SOIC-8; Comparator Type:Precision; No. of Comparators:2 Comparators; Response Time:1.5µs; Supply Voltage Range:± 1V to ± 18V; Comparator Case Style:SOIC; No. of Pins:8Pins; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Analog Comparators Analog Comparators Analog Comparators Analog Comparators
Product Number 692-LM2903DG 094823-LM2903DG LM2903DG 71J4997
Product Name Dual 28V 16mA SOIC Linear Comparator IC Linear - Linear - Comparators - LM2903DG Comparators Precision Comparator, Dual, 1.5 Us, Soic-8; Comparator Type Onsemi
RoHS Compliant RoHS RoHS RoHS
Supply Voltage (VS) 28 volts 2 to 36 volts 1 to 18 volts
Power Dissipation (PD) 570 milliwatts
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type Rail/Tube SOIC; 8-SOIC SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
Unlock Full Specs
to access all available technical data