Quad Op Amp, 26V, SOP, Surface Mount, General Purpose Product overview: LM2902M from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SMD, 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, SMD, 26V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild Semiconductor
Win Source Part Number: 071157-LM2902M
Category: Integrated Circuits(ICs)
Family: Linear - Amplifiers - Instrumentation OP Amps Buffer Amps
Packaging: Tube
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154" 3.90mm Width)
Manufacturer Device Package: 14-SOIC
Number of Circuits: 4
Standard Package: 4860
Catalog: General Purpose
Amplifier Type: General Purpose
Current - Input Bias: 40nA
Voltage - Input Offset: 1.5mV
Current - Supply: 1mA
Current - Output / Channel: 40mA
Voltage - Supply Single/Dual (±): 3 V ~ 26 V ±1.5 V ~ 13 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 4 Circuit 14-SOP
Low power standard quad operational amplifier
LM2902-N LOW POWER STANDARD QUAD
General Purpose Amplifier 4 Circuit 14-SOP
General Purpose Amplifier 4 Circuit 14-SOIC
OP AMP, SOIC-14; No. of Amplifiers:4 Amplifier; Bandwidth:-; Slew Rate:-; Supply Voltage Range:± 1.5V to ± 13V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-LM2902M | 071157-LM2902M | LM2902MFS-ND | LM2902M | LM2902M | LM2902M | LM2902M | 82C8133 |
| Product Name | Quad SMD 26V Operational Amplifier IC | Integrated Circuits(ICs) | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Op Amp, Soic-14; No. Of Amplifiers Onsemi | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 26 volts | 1.5 to 13 volts | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 105 C (-40 to 221 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Rail/Tube | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; SOIC14 | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | SOIC; 14-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Active |