onsemi Quad 1MHz 16V TSSOP Operational Amplifier IC LM2902DTBR2G

Description
Quad Op Amp, 1MHz BW, 16V, TSSOP, General Purpose Product overview: LM2902DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote
Description
Quad Op Amp, 1MHz BW, 16V, TSSOP, General Purpose Product overview: LM2902DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DTBR2G can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM2902DTBR2G is a quad operational amplifier designed for single supply operation, capable of functioning within a voltage range of 3.0 V to 32 V. It features true differential inputs and low input bias currents, with a maximum of 100 nA for the LM2902A variant. The device is internally compensated and includes short-circuit protected outputs, making it suitable for various applications without the need for external biasing components. The common mode input range extends to the negative supply, allowing for greater flexibility in circuit design. The LM2902DTBR2G is housed in a TSSOP-14 package and is compliant with RoHS standards, ensuring it is free from lead and halogens. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. This operational amplifier is ideal for engineers looking for a reliable and efficient solution for low-cost amplification needs in single supply environments.

Datasheet Summary
Powered by GS/AI

The LM2902DTBR2G is a quad operational amplifier designed for single supply operation, capable of functioning within a voltage range of 3.0 V to 32 V. It features true differential inputs and low input bias currents, with a maximum of 100 nA for the LM2902A variant. The device is internally compensated and includes short-circuit protected outputs, making it suitable for various applications without the need for external biasing components. The common mode input range extends to the negative supply, allowing for greater flexibility in circuit design. The LM2902DTBR2G is housed in a TSSOP-14 package and is compliant with RoHS standards, ensuring it is free from lead and halogens. Additionally, it is AEC-Q100 qualified, making it suitable for automotive applications. This operational amplifier is ideal for engineers looking for a reliable and efficient solution for low-cost amplification needs in single supply environments.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad 1MHz 16V TSSOP Operational Amplifier IC
687-LM2902DTBR2G
Quad 1MHz 16V TSSOP Operational Amplifier IC 687-LM2902DTBR2G
Quad Op Amp, 1MHz BW, 16V, TSSOP, General Purpose Product overview: LM2902DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DTBR2G can be used for catalog matching and distributor lookup.

Quad Op Amp, 1MHz BW, 16V, TSSOP, General Purpose Product overview: LM2902DTBR2G from onsemi is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 1MHz, 16V, TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Quad, 1MHz, 16V, TSSOP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM2902DTBR2G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM2902DTBR2G - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, Single Supply, Quad

Operational Amplifier, Single Supply, Quad

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DTBR2GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DTBR2GOSDKR-ND
Instrumentation, Op Amps, Buffer Amps LM2902DTBR2GOSDKR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DTBR2GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DTBR2GOSCT-ND
Instrumentation, Op Amps, Buffer Amps LM2902DTBR2GOSCT-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - LM2902DTBR2GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
LM2902DTBR2GOSTR-ND
Instrumentation, Op Amps, Buffer Amps LM2902DTBR2GOSTR-ND
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G - 018925-LM2902DTBR2G - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G
018925-LM2902DTBR2G
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G 018925-LM2902DTBR2G
Manufacturer: ON Semiconductor Win Source Part Number: 018925-LM2902DTBR2G Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.6 V/μs Current - Input Bias: 90nA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 14-TSSOP Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V Operating Supply Current: 1.4mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1MHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Manufacturer: ON Semiconductor
Win Source Part Number: 018925-LM2902DTBR2G
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.6 V/μs
Current - Input Bias: 90nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 3 V to 32 V, ±1.5 V to 16 V
Operating Supply Current: 1.4mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1MHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Consumer Electronics, Sensing & Instrumentation, Motor Drive & Control, Test & Measurement

Buy Now Datasheet
Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi - 42Y0510 - Newark, An Avnet Company
Chicago, IL, United States
Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi
42Y0510
Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi 42Y0510
Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 3V to 32V, TSSOP, 14 RoHS Compliant: Yes

Operational Amplifier, QUAD, 1 MHz, 4, 0.6 V/ s, 3V to 32V, TSSOP, 14 RoHS Compliant: Yes

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM2902DTBR2G
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM2902DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
LM2902DTBR2G
Operational Amplifiers - Op Amps LM2902DTBR2G
Operational Amplifiers - Op Amps 3-26V Quad Lo PWR -40 to 105deg C

Operational Amplifiers - Op Amps 3-26V Quad Lo PWR -40 to 105deg C

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM2902DTBR2G
Instrumentation, OP Amps, Buffer Amps LM2902DTBR2G
General Purpose Amplifier 4 Circuit 14-TSSOP

General Purpose Amplifier 4 Circuit 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM2902DTBR2G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM2902DTBR2G
Integrated Circuits (ICs) - Linear - Amplifiers LM2902DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM2902DTBR2G
Instrumentation, OP Amps, Buffer Amps LM2902DTBR2G
IC OPAMP GP 4 CIRCUIT 14TSSOP

IC OPAMP GP 4 CIRCUIT 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-LM2902DTBR2G LM2902DTBR2G LM2902DTBR2GOSDKR-ND 018925-LM2902DTBR2G 42Y0510 LM2902DTBR2G LM2902DTBR2G LM2902DTBR2G LM2902DTBR2G LM2902DTBR2G
Product Name Quad 1MHz 16V TSSOP Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM2902DTBR2G Operational Amplifier, Quad, 1 Mhz, 4, 0.6 V/ S, 3V To 32V, Tssop, 14 Rohs Compliant Onsemi Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 16 volts 3 to 32 volts 3 volts 3 volts
Slew Rate 0.6000 V/µs 0.6000 V/µs
Bandwidth 1 MHz 1 MHz
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1904336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type So
Number of Pins 14
View Details
TLE2064M JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080901M2A - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 6 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9563901MGA - Lingto Electronic Limited
Specs
Source Current (IS) 2.5 milliamps
Bandwidth 3 MHz
View Details