The LM2902DTBR2 is a quad operational amplifier designed for single supply applications, operating within a voltage range of 3.0 V to 32 V. It features true differential inputs and low input bias currents, with a maximum of 100 nA for the LM2902A variant. The device is internally compensated and includes short-circuit protected outputs, making it suitable for a variety of applications. Its common mode input range extends to the negative supply, which eliminates the need for external biasing components in many scenarios. The LM2902DTBR2 is available in a TSSOP-14 package and is RoHS compliant, Pb-free, and halogen-free. It is also AEC-Q100 qualified, making it suitable for automotive applications. The operational temperature range for this part is from -40°C to +105°C, ensuring reliability in diverse environments.
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
General Purpose Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM2902DTBR2OS-ND | LM2902DTBR2 | LM2902DTBR2 | LM2902DTBR2 | 598-LM2902DTBR2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14TSSOP |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | |
| Supply Voltage (VS) | 3 volts | ||||
| Life Cycle Stage | Removed | Removed; Obsolete |