onsemi No. Of Amplifiers Onsemi LM2902DR2G.

Description
No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-RoHS Compliant: Yes
Description
No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Amplifiers Onsemi - 14AC9358 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Amplifiers Onsemi
14AC9358
No. Of Amplifiers Onsemi 14AC9358
No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-RoHS Compliant: Yes

No. of Amplifiers:4 Amplifier; Bandwidth:1MHz; Slew Rate:0.6V/µs; Supply Voltage Range:3V to 32V; Amplifier Case Style:SOIC; No. of Pins:14Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; Product Range:-; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Amplifier and Comparator Chips
Product Number 14AC9358
Product Name No. Of Amplifiers Onsemi
Unlock Full Specs
to access all available technical data

Similar Products

Isolating amplifiers - 857-401 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
8 GHz Rf Amplifier - 860-CMD270P3 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type RF
Standards and Certifications RoHS
Package Type Reel
View Details
Audio Amplifiers - AUIRS2092S-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Audio Amplifiers
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
6 suppliers
Instrumentation, OP Amps, Buffer Amps - ALD1724PAL - Quarktwin Technology Ltd.
Specs
Device Type Buffer; Instrumentation Amplifiers; Operational Amplifiers
Standards and Certifications RoHS
View Details
3 suppliers